Sharp logo

Sharp BD-NW510 DVD/Blu-Ray player Blu-Ray recorder Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5985
Info modified on:
14 Mar 2024, 17:22:32
Short summary description Sharp BD-NW510 DVD/Blu-Ray player Blu-Ray recorder Black:

Sharp BD-NW510, DTS-HD, Dolby Digital, 2.0 channels, AVC, AVCHD, H.264, MPEG2-PS, MPEG2-TS, MPEG4, AAC, Blu-Ray audio, Blu-Ray video, CD audio, DVD-Video, BD-R, BD-R DL, BD-RE, BD-RE DL, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RAM, DVD-RW

Long summary description Sharp BD-NW510 DVD/Blu-Ray player Blu-Ray recorder Black:

Sharp BD-NW510. Audio decoders: DTS-HD, Dolby Digital, Audio output channels: 2.0 channels. Video formats supported: AVC, AVCHD, H.264, MPEG2-PS, MPEG2-TS, MPEG4, Audio formats supported: AAC. Playback disc formats: Blu-Ray audio, Blu-Ray video, CD audio, DVD-Video, Playback disc types: BD-R, BD-R DL, BD-RE, BD-RE DL, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RAM, DVD-RW, Recording disc types: BD-R, BD-R DL, BD-RE, BD-RE DL, DVD-R, DVD-RW. Ethernet LAN data rates: 10,100 Mbit/s. Power consumption (typical): 22 W, Power consumption (standby): 0.1 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.