Sharp logo

Sharp Aquos 32BC5E 81.3 cm (32") HD Smart TV Wi-Fi Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88502
Info modified on:
27 May 2024, 13:54:42
Short summary description Sharp Aquos 32BC5E 81.3 cm (32") HD Smart TV Wi-Fi Black:

Sharp Aquos 32BC5E, 81.3 cm (32"), 1366 x 768 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Sharp Aquos 32BC5E 81.3 cm (32") HD Smart TV Wi-Fi Black:

Sharp Aquos 32BC5E. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: Active Motion 200, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.