SES Creative logo

SES Creative Metal dinosaur construction set

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130637
Info modified on:
26 Sept 2024, 14:53:51
Short summary description SES Creative Metal dinosaur construction set:

SES Creative Metal dinosaur construction set, Building set, 7 yr(s), Foam, Metal, 1 pc(s), 385 g

Long summary description SES Creative Metal dinosaur construction set:

SES Creative Metal dinosaur construction set. Product type: Building set, Recommended age (min): 7 yr(s), Material: Foam, Metal, Number of pieces: 1 pc(s). Package weight: 385 g

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.