Sensio Lighting SE991990 lighting accessory Connection module

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
225
Info modified on:
10 Aug 2024, 11:22:12
Long product name Sensio Lighting SE991990 lighting accessory Connection module:

24V, 4xUSB-A

Short summary description Sensio Lighting SE991990 lighting accessory Connection module:

Sensio Lighting SE991990, Connection module, White, Plastic, Sensio Lighting, CCT, 4xUSB-A

Long summary description Sensio Lighting SE991990 lighting accessory Connection module:

Sensio Lighting SE991990. Type: Connection module, Product colour: White, Housing material: Plastic. Output voltage: 24 V. Cable length: 2.5 m. Quantity per pack: 1 pc(s). Operating temperature (T-T): -33 - 55 °C

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.