Senseo logo

Senseo Latte Duo HD7855/59 coffee maker Fully-auto Pod coffee machine 1 L

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78831
Info modified on:
11 Mar 2025, 20:14:16
Short summary description Senseo Latte Duo HD7855/59 coffee maker Fully-auto Pod coffee machine 1 L:

Senseo Latte Duo HD7855/59, Pod coffee machine, 1 L, Coffee pod, 2650 W, Black, Grey

Long summary description Senseo Latte Duo HD7855/59 coffee maker Fully-auto Pod coffee machine 1 L:

Senseo Latte Duo HD7855/59. Product type: Pod coffee machine, Coffee maker type: Fully-auto, Water tank capacity: 1 L, Coffee input type: Coffee pod, Reservoir for brewed coffee: Cup, Number of spouts: 2. Power: 2650 W. Product colour: Black, Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.