Senseo Viva Café HD7820/69, Pod coffee machine, 1.2 L, Coffee pod, 1450 W, Black
Senseo Viva Café HD7820/69. Product type: Pod coffee machine, Coffee maker type: Fully-auto, Water tank capacity: 1.2 L, Coffee input type: Coffee pod, Reservoir for brewed coffee: Cup, Capacity in cups: 8 cups, Number of spouts: 2. Power: 1450 W. Product colour: Black