Senseo logo

Senseo Maestro CSA260/60 DEEP BLACK

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52804
Info modified on:
07 Apr 2025, 19:23:20
Short summary description Senseo Maestro CSA260/60 DEEP BLACK:

Senseo Maestro CSA260/60 DEEP BLACK, Pod coffee machine, 1.2 L, Coffee pod, 1450 W, Black

Long summary description Senseo Maestro CSA260/60 DEEP BLACK:

Senseo Maestro CSA260/60 DEEP BLACK. Product type: Pod coffee machine, Coffee maker type: Fully-auto, Water tank capacity: 1.2 L, Coffee input type: Coffee pod, Reservoir for brewed coffee: Cup, Capacity in cups: 8 cups, Number of spouts: 2. Power: 1450 W. Product colour: Black

Reasons to buy
Video
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.