Seagate logo

Seagate STBP200 + 4X ST2000VN000 NAS/storage server Desktop CNS3420 512 GB 8 TB Black

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14779
Info modified on:
10 Aug 2024, 08:34:13
Short summary description Seagate STBP200 + 4X ST2000VN000 NAS/storage server Desktop CNS3420 512 GB 8 TB Black:

Seagate STBP200 + 4X ST2000VN000, Desktop, CNS3420, 512 GB, 8 TB, Black

Long summary description Seagate STBP200 + 4X ST2000VN000 NAS/storage server Desktop CNS3420 512 GB 8 TB Black:

Seagate STBP200 + 4X ST2000VN000. Chassis type: Desktop. Processor model: CNS3420, Processor frequency: 0.7 GHz. Internal memory: 512 GB. Total installed storage capacity: 8 TB

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.