Schneider Electric 1m F/UTP Cat5e Cable, 1 m, Cat5e, F/UTP (FTP), RJ-45, RJ-45, Grey
Schneider Electric 1m F/UTP Cat5e Cable. Cable length: 1 m, Cable standard: Cat5e, Cable shielding: F/UTP (FTP), Connector 1: RJ-45, Connector 2: RJ-45, Data transfer rate: 10000 Mbit/s, Product colour: Grey