Schneider Electric Compact NSX250H

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12263
Info modified on:
10 Aug 2024, 09:59:40
Short summary description Schneider Electric Compact NSX250H:

Schneider Electric Compact NSX250H, IP40

Long summary description Schneider Electric Compact NSX250H:

Schneider Electric Compact NSX250H. Input current: 250 A. International Protection (IP) code: IP40. Width: 140 mm, Depth: 86 mm, Height: 161 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.