Schneider Electric Ultimate Flat plate - 3-pole isolator switch - 1 gang - stainless steel

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17617
Info modified on:
10 Aug 2024, 11:22:24
Short summary description Schneider Electric Ultimate Flat plate - 3-pole isolator switch - 1 gang - stainless steel:

Schneider Electric Ultimate Flat plate - 3-pole isolator switch - 1 gang - stainless steel, Rocker switch, 3P, Wired, Stainless steel, Stainless steel, IP20

Long summary description Schneider Electric Ultimate Flat plate - 3-pole isolator switch - 1 gang - stainless steel:

Schneider Electric Ultimate Flat plate - 3-pole isolator switch - 1 gang - stainless steel. Type: Rocker switch, Number of poles: 3P, Connectivity technology: Wired. AC input voltage: 230 V, Nominal current output: 16 A. Width: 88 mm, Depth: 24 mm, Height: 88 mm. Package width: 95 mm, Package depth: 96 mm, Package height: 40 mm

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.