Schneider Electric IC60N

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10630
Info modified on:
10 Aug 2024, 09:14:37
Short summary description Schneider Electric IC60N:

Schneider Electric IC60N, IP20

Long summary description Schneider Electric IC60N:

Schneider Electric IC60N. Input current: 4 A. International Protection (IP) code: IP20. Width: 36 mm, Depth: 78.5 mm, Height: 85 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.