SBS logo

SBS TATRISTANDIPPRO1220 tablet case 32.8 cm (12.9") Folio Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3180
Info modified on:
28 Sept 2021, 17:09:19
Long product name SBS TATRISTANDIPPRO1220 tablet case 32.8 cm (12.9") Folio Black:

Trio Book Case for iPad Pro 12,9" 2020, PU

Short summary description SBS TATRISTANDIPPRO1220 tablet case 32.8 cm (12.9") Folio Black:

SBS TATRISTANDIPPRO1220, Folio, Apple, iPad Pro 12,9" 2020, 32.8 cm (12.9")

Long summary description SBS TATRISTANDIPPRO1220 tablet case 32.8 cm (12.9") Folio Black:

SBS TATRISTANDIPPRO1220. Case type: Folio, Brand compatibility: Apple, Compatibility: iPad Pro 12,9" 2020, Maximum screen size: 32.8 cm (12.9"), Number of stand modes: 3

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.