Sanyo logo

Sanyo BK-3MCCE/2BE household battery Rechargeable battery AA Nickel-Metal Hydride (NiMH)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17940
Info modified on:
26 Jul 2024, 11:17:08
Long product name Sanyo BK-3MCCE/2BE household battery Rechargeable battery AA Nickel-Metal Hydride (NiMH):

eneloop AA 1900 mAh 2 Blisterpack

Short summary description Sanyo BK-3MCCE/2BE household battery Rechargeable battery AA Nickel-Metal Hydride (NiMH):

Sanyo BK-3MCCE/2BE, Rechargeable battery, AA, Nickel-Metal Hydride (NiMH), 1.2 V, 2 pc(s), 1900 mAh

Long summary description Sanyo BK-3MCCE/2BE household battery Rechargeable battery AA Nickel-Metal Hydride (NiMH):

Sanyo BK-3MCCE/2BE. Battery type: Rechargeable battery, Battery size(s): AA, Battery technology: Nickel-Metal Hydride (NiMH). Package type: Blister. Shape: Cylinder

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.