SanDisk logo

SanDisk Ultra 64 GB MicroSDXC UHS-I Class 10

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31642
Info modified on:
28 Nov 2021, 12:50:17
Long product name SanDisk Ultra 64 GB MicroSDXC UHS-I Class 10:

64GB, microSDXC UHS-I, Class 10, A1

Short summary description SanDisk Ultra 64 GB MicroSDXC UHS-I Class 10:

SanDisk Ultra, 64 GB, MicroSDXC, Class 10, UHS-I, Class 1 (U1), Magnet proof, Shock resistant, Waterproof, X-ray proof

Long summary description SanDisk Ultra 64 GB MicroSDXC UHS-I Class 10:

SanDisk Ultra. Capacity: 64 GB, Flash card type: MicroSDXC, Flash memory class: Class 10, Internal memory type: UHS-I, UHS Speed Class: Class 1 (U1). Protection features: Magnet proof, Shock resistant, Waterproof, X-ray proof, Product colour: Grey, Red

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.