Samsung logo

Samsung YP-VX1

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65862
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung YP-VX1:

Samsung YP-VX1, 20 h, 50 h, 4000 MB, LED, USB, 72,5 g

Long summary description Samsung YP-VX1:

Samsung YP-VX1. Maximum recording time: 20 h, Playback time: 50 h. Internal memory: 4000 MB. Display type: LED. Interface: USB. Weight: 72,5 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.