Samsung logo

Samsung YP-P3JES MP3/MP4 player 16 GB Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98594
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung YP-P3JES MP3/MP4 player 16 GB Silver:

Samsung YP-P3JES, 16 GB, LCD, FM radio, 96 g, Silver

Long summary description Samsung YP-P3JES MP3/MP4 player 16 GB Silver:

Samsung YP-P3JES. Total storage capacity: 16 GB. Display: LCD. FM radio. Built-in speaker(s). Voice recording. Continuous audio playback time: 30 h. Weight: 96 g. Product colour: Silver

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.