Samsung logo

Samsung 20GB HDD Jukebox with Color Display Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80371
Info modified on:
04 Apr 2019, 04:58:40
Short summary description Samsung 20GB HDD Jukebox with Color Display Silver:

Samsung 20GB HDD Jukebox with Color Display, 20 GB, LCD, FM radio, 150 g, Silver

Long summary description Samsung 20GB HDD Jukebox with Color Display Silver:

Samsung 20GB HDD Jukebox with Color Display. Total storage capacity: 20 GB. Display: LCD. FM radio. Continuous audio playback time: 8 h. Weight: 150 g. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.