Samsung logo

Samsung XE300M22 Intel® Celeron® B840 4 GB DDR3-SDRAM 16 GB SSD Nettop Mini PC White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64290
Info modified on:
23 Jul 2024, 21:48:18
Short summary description Samsung XE300M22 Intel® Celeron® B840 4 GB DDR3-SDRAM 16 GB SSD Nettop Mini PC White:

Samsung XE300M22, 1.9 GHz, Intel® Celeron®, B840, 4 GB, DDR3-SDRAM, 16 GB

Long summary description Samsung XE300M22 Intel® Celeron® B840 4 GB DDR3-SDRAM 16 GB SSD Nettop Mini PC White:

Samsung XE300M22. Processor frequency: 1.9 GHz, Processor family: Intel® Celeron®, Processor model: B840. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 16 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics. Wi-Fi. Power supply: 80 W. Chassis type: Nettop. Product type: Mini PC. Weight: 816.466 g. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.