Samsung WW90M642OPW, Front-load, 9 kg, A, 73 dB, 1400 RPM, 130 kWh
Samsung WW90M642OPW. Loading type: Front-load. Rated capacity: 9 kg, Spin-drying class: A, Noise level (spin): 73 dB. Washing class: A. Noise level (wash): 49 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 130 kWh, Annual water consumption washing: 9400 L. Product colour: Black, White. Width: 600 mm, Depth: 680 mm, Height: 850 mm