Samsung logo

Samsung WW85K5410WW washing machine Front-load 8.5 kg 1400 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72049
Info modified on:
06 Dec 2021, 17:31:02
Short summary description Samsung WW85K5410WW washing machine Front-load 8.5 kg 1400 RPM White:

Samsung WW85K5410WW, Front-load, 8.5 kg, 1400 RPM, White

Long summary description Samsung WW85K5410WW washing machine Front-load 8.5 kg 1400 RPM White:

Samsung WW85K5410WW. Loading type: Front-load. Rated capacity: 8.5 kg, Maximum spin speed: 1400 RPM. Product colour: White. Width: 600 mm, Depth: 690 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.