Samsung logo

Samsung WW81T854ABT/S2 washing machine Front-load 8 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75214
Info modified on:
04 Mar 2025, 15:36:57
Short summary description Samsung WW81T854ABT/S2 washing machine Front-load 8 kg 1400 RPM White:

Samsung WW81T854ABT/S2, Front-load, 8 kg, B, 71 dB, 1400 RPM, A

Long summary description Samsung WW81T854ABT/S2 washing machine Front-load 8 kg 1400 RPM White:

Samsung WW81T854ABT/S2. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 71 dB, Noise level (wash): 52 dB, Maximum spin speed: 1400 RPM. Product colour: White. Width: 600 mm, Depth: 600 mm, Height: 850 mm. Energy efficiency class: A

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.