Samsung logo

Samsung WW70J5555MW washing machine Front-load 7 kg 1400 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32028
Info modified on:
27 May 2024, 14:35:42
Short summary description Samsung WW70J5555MW washing machine Front-load 7 kg 1400 RPM White:

Samsung WW70J5555MW, Front-load, 7 kg, B, 79 dB, 1400 RPM, 153 kWh

Long summary description Samsung WW70J5555MW washing machine Front-load 7 kg 1400 RPM White:

Samsung WW70J5555MW. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (spin): 79 dB, Noise level (wash): 62 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 153 kWh, Annual water consumption washing: 7400 L. Product colour: White. Width: 600 mm, Depth: 550 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.