Samsung logo

Samsung WW70J5435FX washing machine Front-load 7 kg 1400 RPM Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104672
Info modified on:
14 Mar 2024, 19:30:30
Short summary description Samsung WW70J5435FX washing machine Front-load 7 kg 1400 RPM Stainless steel:

Samsung WW70J5435FX, Front-load, 7 kg, B, 74 dB, 1400 RPM, 102 kWh

Long summary description Samsung WW70J5435FX washing machine Front-load 7 kg 1400 RPM Stainless steel:

Samsung WW70J5435FX. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (spin): 74 dB, Noise level (wash): 51 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 102 kWh, Annual water consumption washing: 7400 L. Product colour: Stainless steel. Width: 600 mm, Depth: 660 mm, Height: 885 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.