Samsung logo

Samsung WMN450M 165.1 cm (65") Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92769
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Samsung WMN450M 165.1 cm (65") Black:

Samsung WMN450M, 81.3 cm (32"), 165.1 cm (65"), 50 kg, 200 x 200 mm, 600 x 600 mm, Black

Long summary description Samsung WMN450M 165.1 cm (65") Black:

Samsung WMN450M. Maximum weight capacity: 50 kg, Minimum screen size: 81.3 cm (32"), Maximum screen size: 165.1 cm (65"), Minimum VESA mount: 200 x 200 mm, Maximum VESA mount: 600 x 600 mm. Distance to the wall (min): 1.7 cm, Distance to the wall (max): 3.98 cm. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.