Samsung logo

Samsung WF340ANG/XAX washing machine Front-load 1150 RPM Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79213
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung WF340ANG/XAX washing machine Front-load 1150 RPM Silver:

Samsung WF340ANG/XAX, Front-load, 1150 RPM, Silver

Long summary description Samsung WF340ANG/XAX washing machine Front-load 1150 RPM Silver:

Samsung WF340ANG/XAX. Loading type: Front-load. Maximum spin speed: 1150 RPM. Product colour: Silver. Width: 686 mm, Depth: 790 mm, Height: 965 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.