Samsung WF1802WPC, Front-load, 8 kg, 1200 RPM, White
Samsung WF1802WPC. Loading type: Front-load. Rated capacity: 8 kg, Maximum spin speed: 1200 RPM. Product colour: White. Width: 600 mm, Depth: 600 mm, Height: 850 mm