Samsung logo

Samsung WF1702W5W washing machine Front-load 7 kg 1200 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148379
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung WF1702W5W washing machine Front-load 7 kg 1200 RPM White:

Samsung WF1702W5W, Front-load, 7 kg, B, 1200 RPM, 190 kWh, 10010 L

Long summary description Samsung WF1702W5W washing machine Front-load 7 kg 1200 RPM White:

Samsung WF1702W5W. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 190 kWh, Annual water consumption washing: 10010 L. Product colour: White. Width: 600 mm, Depth: 550 mm, Height: 850 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.