Samsung logo

Samsung WD5000 washer dryer Freestanding Front-load White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131407
Info modified on:
27 May 2024, 12:21:18
Short summary description Samsung WD5000 washer dryer Freestanding Front-load White:

Samsung WD5000, Front-load, Freestanding, White, Left, LED, 6 kg

Long summary description Samsung WD5000 washer dryer Freestanding Front-load White:

Samsung WD5000. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 6 kg, Maximum spin speed: 1400 RPM, Spin-drying class: A. Water consumption washing per cycle: 48 L, Energy consumption washing per cycle: 5.76 kWh. Depth: 600 mm, Width: 600 mm, Height: 850 mm. Washing class: A, Annual energy consumption washing: 240 kWh, Energy efficiency class (old): B

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.