Samsung logo

Samsung WD80N642OOX washer dryer Freestanding Front-load Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86518
Info modified on:
27 May 2024, 13:15:02
Short summary description Samsung WD80N642OOX washer dryer Freestanding Front-load Black:

Samsung WD80N642OOX, Front-load, Freestanding, Black, Right, Rotary, Touch, LED

Long summary description Samsung WD80N642OOX washer dryer Freestanding Front-load Black:

Samsung WD80N642OOX. Loading type: Front-load, Appliance placement: Freestanding, Product colour: Black. Rated capacity (washing & drying): 5 kg, Maximum spin speed: 1400 RPM, Spin-drying class: A. Water consumption washing per cycle: 48 L, Water consumption washing & drying per cycle: 112 L, Energy consumption washing per cycle: 1.04 kWh. Energy efficiency class (old): A. Depth: 600 mm, Width: 600 mm, Height: 850 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.