Samsung logo

Samsung POWERstick 2-in-1 stick vacuum Battery Dry Bagless 0.25 L Blue

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41079
Info modified on:
10 Dec 2024, 16:04:43
Short summary description Samsung POWERstick 2-in-1 stick vacuum Battery Dry Bagless 0.25 L Blue:

Samsung POWERstick, 2-in-1 stick vacuum, Bagless, Blue, 0.25 L, Dry, Cyclonic

Long summary description Samsung POWERstick 2-in-1 stick vacuum Battery Dry Bagless 0.25 L Blue:

Samsung POWERstick. Product type: 2-in-1 stick vacuum, Dust container type: Bagless, Product colour: Blue. Cleaning type: Dry, Dirt separating method: Cyclonic, Noise level: 83 dB. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 18 V. Package width: 281 mm, Package depth: 181 mm, Package height: 694 mm. Width: 260 mm, Depth: 165 mm, Height: 1100 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.