Samsung logo

Samsung VR9000 robot vacuum 0.7 L Bagless Black, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73125
Info modified on:
19 Jul 2018, 11:05:28
Short summary description Samsung VR9000 robot vacuum 0.7 L Bagless Black, White:

Samsung VR9000, Bagless, Black, White, D-shape, LED, 0.7 L, 76 dB

Long summary description Samsung VR9000 robot vacuum 0.7 L Bagless Black, White:

Samsung VR9000. Dust container type: Bagless, Product colour: Black, White, Shape: D-shape. Dust capacity (total): 0.7 L, Noise level: 76 dB, Cleaning speed: 320 mm/sec. Battery technology: Lithium-Ion (Li-Ion), Charging time: 1.5 h. Height: 135 mm, Width: 378 mm, Depth: 362 mm. Battery life: 1 h

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.