Samsung POWERbot Star Wars Limited Edition – Stormtrooper, Bagless, White, Round, 60 min, 3.99 kg, 6.49 kg
Samsung POWERbot Star Wars Limited Edition – Stormtrooper. Dust container type: Bagless, Product colour: White, Shape: Round. Runtime: 60 min. Weight: 3.99 kg. Package weight: 6.49 kg, Package type: Box