Samsung logo

Samsung VP-MX10 A Memory Camcorder CCD

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112013
Info modified on:
04 Apr 2019, 08:17:29
Short summary description Samsung VP-MX10 A Memory Camcorder CCD:

Samsung VP-MX10 A Memory Camcorder, CCD, 25.4 / 6 mm (1 / 6"), 6.86 cm (2.7"), LCD, 280 g

Long summary description Samsung VP-MX10 A Memory Camcorder CCD:

Samsung VP-MX10 A Memory Camcorder. Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6"), Effective megapixels (movie): 0.8 MP. Optical zoom: 34x, Digital zoom: 1200x, Filter size: 30 mm. Display diagonal: 6.86 cm (2.7"), Display: LCD. Maximum video resolution: 720 x 576 pixels. Battery technology: Lithium-Ion (Li-Ion), Battery type: IA-BP85ST

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.