Samsung logo

Samsung VP-X300 camcorder Handheld camcorder 0.8 MP CCD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98044
Info modified on:
01 Jun 2018, 07:13:02
Short summary description Samsung VP-X300 camcorder Handheld camcorder 0.8 MP CCD Black:

Samsung VP-X300, 0.8 MP, CCD, 25.4 / 6 mm (1 / 6"), 5.08 cm (2"), LCD, 150 g

Long summary description Samsung VP-X300 camcorder Handheld camcorder 0.8 MP CCD Black:

Samsung VP-X300. Total megapixels: 0.8 MP, Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 10x, Digital zoom: 100x, Focal length range: 1.8 - 2.4 mm. Camcorder media type: Memory card, Compatible memory cards: MMC+, SDHC. Focus adjustment: Auto/Manual. White balance: Auto, Manual

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.