Samsung VG-SCFR65BR/XC, Frame, Bordeaux, Aluminium, The Frame LS003/LS03N/LS03R, 42.4 mm, 16.5 mm
Samsung VG-SCFR65BR/XC. Product type: Frame, Product colour: Bordeaux, Material: Aluminium. Width: 42.4 mm, Height: 16.5 mm, Length: 1457.5 mm. Package width: 94 mm, Package depth: 1546 mm, Package height: 90 mm