Samsung logo

Samsung SR8950 0,3 L Bagless Blue

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108027
Info modified on:
21 Jul 2025, 14:23:04
Short summary description Samsung SR8950 0,3 L Bagless Blue:

Samsung SR8950, Bagless, Blue, Round, LED, 0,3 L, 60 dB

Long summary description Samsung SR8950 0,3 L Bagless Blue:

Samsung SR8950. Dust container type: Bagless, Product color: Blue, Shape: Round. Dust capacity (total): 0,3 L, Noise level: 60 dB, Cleaning speed: 320 mm/sec. Battery technology: Lithium-Ion (Li-Ion), Runtime: 100 min, Charging time: 3 h. Diameter: 35 cm, Height: 80 mm, Weight: 3,7 kg. Package width: 295 mm, Package depth: 455 mm, Package height: 630 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.