Samsung logo

Samsung SC4581 1.3 L Dry 2000 W Bagless

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102972
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung SC4581 1.3 L Dry 2000 W Bagless:

Samsung SC4581, 2000 W, Dry, Bagless, 1.3 L, HEPA, Filtering

Long summary description Samsung SC4581 1.3 L Dry 2000 W Bagless:

Samsung SC4581. Maximum input power: 2000 W. Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 1.3 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 80 dB. Product colour: Black, Blue

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.