Samsung logo

Samsung VCC4550V36/BOL vacuum 1.3 L Cylinder vacuum Dry 1800 W Bagless

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30738
Info modified on:
08 May 2020, 13:25:17
Short summary description Samsung VCC4550V36/BOL vacuum 1.3 L Cylinder vacuum Dry 1800 W Bagless:

Samsung VCC4550V36/BOL, 1800 W, Cylinder vacuum, Dry, Bagless, 1.3 L, HEPA

Long summary description Samsung VCC4550V36/BOL vacuum 1.3 L Cylinder vacuum Dry 1800 W Bagless:

Samsung VCC4550V36/BOL. Maximum input power: 1800 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 1.3 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 86 dB. Product colour: Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.