Samsung logo

Samsung SC43U0 1.3 L Cylinder vacuum Dry 650 W Dust bag

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49054
Info modified on:
22 Jun 2022, 11:58:45
Short summary description Samsung SC43U0 1.3 L Cylinder vacuum Dry 650 W Dust bag:

Samsung SC43U0, 650 W, Cylinder vacuum, Dry, Dust bag, 1.3 L, Filtering

Long summary description Samsung SC43U0 1.3 L Cylinder vacuum Dry 650 W Dust bag:

Samsung SC43U0. Maximum input power: 650 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 1.3 L. Dirt separating method: Filtering, Noise level: 80 dB. Product colour: Blue

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.