Samsung logo

Samsung VH-51 Filter Cylinder vacuum

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62892
Info modified on:
08 Jan 2024, 17:01:59
Short summary description Samsung VH-51 Filter Cylinder vacuum:

Samsung VH-51, Filter, Cylinder vacuum, White, Samsung, SC5100, SC5300, SC5400 SERIES, Window box

Long summary description Samsung VH-51 Filter Cylinder vacuum:

Samsung VH-51. Product type: Filter, Suitable for vacuum type: Cylinder vacuum, Product colour: White. Package type: Window box, Package width: 130 mm, Package depth: 150 mm. Quantity per pack: 2 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.