Samsung logo

Samsung SC21F50UG 2 L Cylinder vacuum Dry 2100 W Bagless

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112258
Info modified on:
27 Oct 2023, 10:32:22
Short summary description Samsung SC21F50UG 2 L Cylinder vacuum Dry 2100 W Bagless:

Samsung SC21F50UG, 2100 W, Cylinder vacuum, Dry, Bagless, 2 L, HEPA, Micro

Long summary description Samsung SC21F50UG 2 L Cylinder vacuum Dry 2100 W Bagless:

Samsung SC21F50UG. Maximum input power: 2100 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 2 L. Vacuum air filtering: HEPA, Micro, Dirt separating method: Filtering, Noise level: 79 dB. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.