Samsung logo

Samsung F700 Motion Sync Parquet Pro 2 L Cylinder vacuum 850 W Bagless

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75766
Info modified on:
27 May 2024, 12:01:11
Short summary description Samsung F700 Motion Sync Parquet Pro 2 L Cylinder vacuum 850 W Bagless:

Samsung F700 Motion Sync Parquet Pro, 850 W, Cylinder vacuum, Bagless, 2 L, HEPA, Filtering

Long summary description Samsung F700 Motion Sync Parquet Pro 2 L Cylinder vacuum 850 W Bagless:

Samsung F700 Motion Sync Parquet Pro. Maximum input power: 850 W. Type: Cylinder vacuum, Dust container type: Bagless, Dust capacity: 2 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 80 dB. Product colour: Black, Green

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.