Samsung logo

Samsung VC3500TM 2.5 L Cylinder vacuum Dry 750 W Bagless

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13804
Info modified on:
02 Mar 2023, 05:59:51
Short summary description Samsung VC3500TM 2.5 L Cylinder vacuum Dry 750 W Bagless:

Samsung VC3500TM, 750 W, Cylinder vacuum, Dry, Bagless, 2.5 L, Cyclonic/filtering

Long summary description Samsung VC3500TM 2.5 L Cylinder vacuum Dry 750 W Bagless:

Samsung VC3500TM. Maximum input power: 750 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 2.5 L. Dirt separating method: Cyclonic/filtering, Noise level: 79 dB. Product colour: Black, Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.