Samsung logo

Samsung VC 07K41 E0VL 1.3 L Cylinder vacuum Dry 750 W Bagless

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128215
Info modified on:
27 May 2024, 12:26:21
Short summary description Samsung VC 07K41 E0VL 1.3 L Cylinder vacuum Dry 750 W Bagless:

Samsung VC 07K41 E0VL, 750 W, Cylinder vacuum, Dry, Bagless, 1.3 L, HEPA

Long summary description Samsung VC 07K41 E0VL 1.3 L Cylinder vacuum Dry 750 W Bagless:

Samsung VC 07K41 E0VL. Maximum input power: 750 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 1.3 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 80 dB. Product colour: Black, Orange

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.