Samsung logo

Samsung SC05K41H0HG 2 L Cylinder vacuum Dry 550 W Bagless

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37042
Info modified on:
22 Jun 2022, 11:58:26
Short summary description Samsung SC05K41H0HG 2 L Cylinder vacuum Dry 550 W Bagless:

Samsung SC05K41H0HG, 550 W, Cylinder vacuum, Dry, Bagless, 2 L, HEPA

Long summary description Samsung SC05K41H0HG 2 L Cylinder vacuum Dry 550 W Bagless:

Samsung SC05K41H0HG. Maximum input power: 550 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 2 L. Vacuum air filtering: HEPA, Dirt separating method: Cyclonic/filtering, Noise level: 79 dB. Product colour: Black, Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.