Samsung logo

Samsung 75 LED TV MU6300 SERIES 189.2 cm (74.5") 4K Ultra HD Smart TV Wi-Fi Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93730
Info modified on:
21 Jun 2024, 15:52:00
Short summary description Samsung 75 LED TV MU6300 SERIES 189.2 cm (74.5") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung 75 LED TV MU6300 SERIES, 189.2 cm (74.5"), 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Black

Long summary description Samsung 75 LED TV MU6300 SERIES 189.2 cm (74.5") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung 75 LED TV MU6300 SERIES. Display diagonal: 189.2 cm (74.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. Smart TV. Motion interpolation technology: Motion Rate 120. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.