Samsung logo

Samsung UN75KS9000F 189.2 cm (74.5") 4K Ultra HD Smart TV Wi-Fi Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103755
Info modified on:
19 Feb 2024, 06:48:16
Short summary description Samsung UN75KS9000F 189.2 cm (74.5") 4K Ultra HD Smart TV Wi-Fi Silver:

Samsung UN75KS9000F, 189.2 cm (74.5"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Silver

Long summary description Samsung UN75KS9000F 189.2 cm (74.5") 4K Ultra HD Smart TV Wi-Fi Silver:

Samsung UN75KS9000F. Display diagonal: 189.2 cm (74.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Edge-Lit LED. Smart TV. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.