Samsung logo

Samsung UN75F6300AF 189.2 cm (74.5") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153749
Info modified on:
19 Feb 2024, 06:47:52
Short summary description Samsung UN75F6300AF 189.2 cm (74.5") Full HD Smart TV Wi-Fi Black:

Samsung UN75F6300AF, 189.2 cm (74.5"), 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Black

Long summary description Samsung UN75F6300AF 189.2 cm (74.5") Full HD Smart TV Wi-Fi Black:

Samsung UN75F6300AF. Display diagonal: 189.2 cm (74.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 240, Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.