Samsung logo

Samsung UN50H5203AF + Bundle 125.7 cm (49.5") Full HD Smart TV Wi-Fi Black

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51291
Info modified on:
15 Nov 2024, 13:01:03
Short summary description Samsung UN50H5203AF + Bundle 125.7 cm (49.5") Full HD Smart TV Wi-Fi Black:

Samsung UN50H5203AF + Bundle, 125.7 cm (49.5"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung UN50H5203AF + Bundle 125.7 cm (49.5") Full HD Smart TV Wi-Fi Black:

Samsung UN50H5203AF + Bundle. Display diagonal: 125.7 cm (49.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 120, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.